Fujitsu PRIMERGY Econel 200 S2, 1,6 GHz, 5110, 0,5 GB, DDR2-SDRAM, 560 W, Tower
Fujitsu PRIMERGY Econel 200 S2. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1,6 GHz, Processor model: 5110. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 560 W. Chassis type: Tower