Fujitsu logo

Fujitsu SCALEO P AMD Athlon 3500+ 1 GB DDR-SDRAM 200 GB AMD Radeon X550 Windows XP Home Edition Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191445
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu SCALEO P AMD Athlon 3500+ 1 GB DDR-SDRAM 200 GB AMD Radeon X550 Windows XP Home Edition Tower PC:

Fujitsu SCALEO P, 2,2 GHz, AMD Athlon, 3500+, 1 GB, 200 GB, Windows XP Home Edition

Long summary description Fujitsu SCALEO P AMD Athlon 3500+ 1 GB DDR-SDRAM 200 GB AMD Radeon X550 Windows XP Home Edition Tower PC:

Fujitsu SCALEO P. Processor frequency: 2,2 GHz, Processor family: AMD Athlon, Processor model: 3500+. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: AMD Radeon X550. Operating system installed: Windows XP Home Edition. Power supply: 350 W. Chassis type: Tower. Product type: PC. Weight: 12,5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.