Fujitsu logo

Fujitsu AOYG24LBCB Air conditioner outdoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76686
Info modified on:
12 Dec 2024, 14:16:43
Short summary description Fujitsu AOYG24LBCB Air conditioner outdoor unit White:

Fujitsu AOYG24LBCB, Air conditioner outdoor unit, White, Cooling, Dehumidifying, Heating, 6800 W, 900 W, 900 W

Long summary description Fujitsu AOYG24LBCB Air conditioner outdoor unit White:

Fujitsu AOYG24LBCB. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Warmer heating season): A, Annual energy consumption (cooling): 425 kWh, Annual energy consumption (heating) (Average heating season): 2151 kWh. Outdoor unit noise level: 66 dB, Cooling airflow (outdoor unit): 2850 m³/h, Heating airflow (outdoor unit): 2850 m³/h. Energy efficiency class (cooling): A+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.