Fujitsu logo

Fujitsu SCALEO Li 2609 + 22" TFT LCD Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 160 GB NVIDIA nForce 630i Windows Vista Home Basic Micro Tower PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10940
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO Li 2609 + 22" TFT LCD Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 160 GB NVIDIA nForce 630i Windows Vista Home Basic Micro Tower PC:

Fujitsu SCALEO Li 2609 + 22" TFT LCD, 1,6 GHz, Intel® Pentium® Dual-Core, 2 GB, DDR2-SDRAM, 160 GB, Windows Vista Home Basic

Long summary description Fujitsu SCALEO Li 2609 + 22" TFT LCD Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 160 GB NVIDIA nForce 630i Windows Vista Home Basic Micro Tower PC:

Fujitsu SCALEO Li 2609 + 22" TFT LCD. Processor frequency: 1,6 GHz, Processor family: Intel® Pentium® Dual-Core. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA nForce 630i. Operating system installed: Windows Vista Home Basic. Power supply: 350 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.