Erazer logo

Erazer P6661 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") Full HD 6 GB 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32340
Info modified on:
15 Oct 2024, 21:33:08
Short summary description Erazer P6661 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") Full HD 6 GB 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Black:

Erazer P6661, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description Erazer P6661 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") Full HD 6 GB 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Black:

Erazer P6661. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.