Erazer logo

Erazer X7819 Intel® Core™ i7 i7-3630QM Laptop 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 670MX Windows 8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72367
Info modified on:
22 Jan 2025, 05:02:34
Short summary description Erazer X7819 Intel® Core™ i7 i7-3630QM Laptop 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 670MX Windows 8 Black:

Erazer X7819, Intel® Core™ i7, 2,4 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 750 GB

Long summary description Erazer X7819 Intel® Core™ i7 i7-3630QM Laptop 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 670MX Windows 8 Black:

Erazer X7819. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.