Erazer logo

Erazer X6815 (MD 97971) + Trackmania Canyon Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71274
Info modified on:
27 Jan 2025, 08:40:32
Short summary description Erazer X6815 (MD 97971) + Trackmania Canyon Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black:

Erazer X6815 (MD 97971) + Trackmania Canyon, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Erazer X6815 (MD 97971) + Trackmania Canyon Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black:

Erazer X6815 (MD 97971) + Trackmania Canyon. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.