Erazer logo

Erazer X6817 Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15617
Info modified on:
29 Jan 2025, 19:11:10
Short summary description Erazer X6817 Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black:

Erazer X6817, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description Erazer X6817 Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black:

Erazer X6817. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 560M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.