Erazer logo

Erazer X7835 Intel® Core™ i7 i7-4700HQ Laptop 43,9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 8.1 Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74922
Info modified on:
15 Oct 2024, 21:33:13
Short summary description Erazer X7835 Intel® Core™ i7 i7-4700HQ Laptop 43,9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 8.1 Grey:

Erazer X7835, Intel® Core™ i7, 2,4 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1,26 TB

Long summary description Erazer X7835 Intel® Core™ i7 i7-4700HQ Laptop 43,9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 8.1 Grey:

Erazer X7835. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.