Epson ELPLX02, Black, L1500/1700 Series, Japan, 335 mm, 775 mm, 495 mm
Epson ELPLX02. Product colour: Black, Compatibility: L1500/1700 Series, Country of origin: Japan. Package width: 335 mm, Package depth: 775 mm, Package height: 495 mm. Quantity per pack: 1 pc(s)