Epson logo

Epson PowerLite W52+ Standard throw projector 4000 ANSI lumens 3LCD WXGA (1280x800) Black, White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76160
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Epson PowerLite W52+ Standard throw projector 4000 ANSI lumens 3LCD WXGA (1280x800) Black, White:

Epson PowerLite W52+, 4000 ANSI lumens, 3LCD, WXGA (1280x800), 16000:1, 16:10, 838,2 - 8128 mm (33 - 320")

Long summary description Epson PowerLite W52+ Standard throw projector 4000 ANSI lumens 3LCD WXGA (1280x800) Black, White:

Epson PowerLite W52+. Projector brightness: 4000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Zoom type: Manual. Noise level: 37 dB, Noise level (economic mode): 28 dB. RMS rated power: 2 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.