Epson logo

Epson EcoTank L3210 Inkjet A4 5760 x 1440 DPI 33 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33732
Info modified on:
28 Mar 2024, 08:53:09
Short summary description Epson EcoTank L3210 Inkjet A4 5760 x 1440 DPI 33 ppm:

Epson EcoTank L3210, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson EcoTank L3210 Inkjet A4 5760 x 1440 DPI 33 ppm:

Epson EcoTank L3210. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.