Epson logo

Epson WorkForce M100 inkjet printer 1440 x 720 DPI A4

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150690
Info modified on:
03 May 2024, 14:34:37
Short summary description Epson WorkForce M100 inkjet printer 1440 x 720 DPI A4:

Epson WorkForce M100, 1440 x 720 DPI, A4, 5000 pages per month, 34 ppm, Black

Long summary description Epson WorkForce M100 inkjet printer 1440 x 720 DPI A4:

Epson WorkForce M100. Maximum duty cycle: 5000 pages per month. Maximum resolution: 1440 x 720 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.