Epson Stylus DX8400, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Direct printing
Epson Stylus DX8400. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 32 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Direct printing