Epson PLQ-20M, 480 cps, 360 cps, 64 KB, 53 dB, Spain, USB 2.0
Epson PLQ-20M. Maximum print speed: 480 cps, Normal print speed: 360 cps. Buffer size: 64 KB, Sound pressure level (printing): 53 dB, Country of origin: Spain. Standard interfaces: USB 2.0. Print head life: 400 million characters. Weight: 8,7 kg