Epson logo

Epson EPL-5900L NON 2MB 12ppm 1200dpi A4 600 x 600 DPI

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108366
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson EPL-5900L NON 2MB 12ppm 1200dpi A4 600 x 600 DPI:

Epson EPL-5900L NON 2MB 12ppm 1200dpi A4, 600 x 600 DPI, A4, 12 ppm

Long summary description Epson EPL-5900L NON 2MB 12ppm 1200dpi A4 600 x 600 DPI:

Epson EPL-5900L NON 2MB 12ppm 1200dpi A4. Number of print cartridges: 1, Maximum duty cycle: 15,000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.