Epson Perfection V10, 216 x 297 mm, 48 bit, 34 sec/page, Flatbed scanner, CCD, WCC FL
Epson Perfection V10. Maximum scan size: 216 x 297 mm, Input colour depth: 48 bit, Flatbed scan speed (b/w, A4): 34 sec/page. Scanner type: Flatbed scanner. Sensor type: CCD, Light source: WCC FL. Standard interfaces: USB 2.0. Power consumption (typical): 16 W, Power consumption (standby): 3,5 W