EPOS IMPACT 1061 ANC, Wireless, Office/Call center, 20 - 20000 Hz, 181 g, Headset, Black
EPOS IMPACT 1061 ANC. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Weight: 181 g. Product colour: Black