EMC Isilon X410, NAS, Rack (4U), Intel® Xeon®, 256 GB, 71,2 TB, HDD+SSD
EMC Isilon X410. Type: NAS. Chassis type: Rack (4U). Processor family: Intel® Xeon®. Internal memory: 256 GB. Total installed storage capacity: 71,2 TB, Installed storage drive type: HDD+SSD. Operating system installed: Isilon OneFS