Elro logo

Elro ES120 Black 120 W Halogen

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93295
Info modified on:
14 Mar 2024, 19:43:47
End of life date:
28 Jun 2020
Short summary description Elro ES120 Black 120 W Halogen:

Elro ES120, Black, IP44, Metal, 120 W, Halogen, 1 bulb(s)

Long summary description Elro ES120 Black 120 W Halogen:

Elro ES120. Product colour: Black, International Protection (IP) code: IP44, Housing material: Metal. Total power: 120 W, Bulb technology: Halogen, Number of bulbs: 1 bulb(s). Detection angle: 110°, Sensor distance: 10 m. Weight: 600 g. Compatible bulb energy efficiency classes (old): C, Included bulb energy efficiency class (old): C

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.