EIZO S2402WFS-GY, 61,2 cm (24.1"), 1920 x 1200 pixels, 5 ms, Grey
EIZO S2402WFS-GY. Display diagonal: 61,2 cm (24.1"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Grey