EIZO logo

EIZO S1923H-BK computer monitor 48,3 cm (19") 1280 x 1024 pixels LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86274
Info modified on:
30 Dec 2024, 17:23:40
Short summary description EIZO S1923H-BK computer monitor 48,3 cm (19") 1280 x 1024 pixels LCD Black:

EIZO S1923H-BK, 48,3 cm (19"), 1280 x 1024 pixels, LCD, LED, 20 ms, Black

Long summary description EIZO S1923H-BK computer monitor 48,3 cm (19") 1280 x 1024 pixels LCD Black:

EIZO S1923H-BK. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LCD. Display: LED. Display surface: Gloss, Response time: 20 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.