EIZO logo

EIZO G51 computer monitor 54,1 cm (21.3") 2560 x 2048 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69274
Info modified on:
22 Aug 2022, 16:25:16
Short summary description EIZO G51 computer monitor 54,1 cm (21.3") 2560 x 2048 pixels Black:

EIZO G51, 54,1 cm (21.3"), 2560 x 2048 pixels, 100 ms, Black

Long summary description EIZO G51 computer monitor 54,1 cm (21.3") 2560 x 2048 pixels Black:

EIZO G51. Display diagonal: 54,1 cm (21.3"), Display resolution: 2560 x 2048 pixels, Response time: 100 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.