EIZO logo

EIZO FlexScan EV2736W LED display 68,6 cm (27") 2560 x 1440 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67132
Info modified on:
31 May 2024, 09:35:14
Short summary description EIZO FlexScan EV2736W LED display 68,6 cm (27") 2560 x 1440 pixels Black:

EIZO FlexScan EV2736W, 68,6 cm (27"), 2560 x 1440 pixels, LED, LED, 6 ms, Black

Long summary description EIZO FlexScan EV2736W LED display 68,6 cm (27") 2560 x 1440 pixels Black:

EIZO FlexScan EV2736W. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.