Duracell VOYAGER, Hand flashlight, Black, Rubber, LED, 5 lamp(s), 10 lm
Duracell VOYAGER. Flashlight type: Hand flashlight, Product colour: Black, Housing material: Rubber. Lamp type: LED, Lamps quantity: 5 lamp(s), Luminous flux: 10 lm. Battery type: D. Width: 211 mm, Weight: 290 g