Digicom logo

Digicom IP Camera 400W 640 x 480 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66869
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Digicom IP Camera 400W 640 x 480 pixels:

Digicom IP Camera 400W, ARM9, CE, EN300 328, EN301 489-1, EN301 489-17, EN60950-1, 0,5 lx, 64°, 64°, -52,5 - 52,5°

Long summary description Digicom IP Camera 400W 640 x 480 pixels:

Digicom IP Camera 400W. Processor model: ARM9, Certification: CE, EN300 328, EN301 489-1, EN301 489-17, EN60950-1. Minimum illumination: 0,5 lx, Lens viewing angle, horizontal: 64°, Lens viewing angle, vertical: 64°. Sensor type: CMOS. Maximum resolution: 640 x 480 pixels, Frame rate: 25 fps. Supported network protocols: TCP/IP, UDP, ICMP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, UPnP, RTP, RTSP, RTCP

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.