DELL logo

DELL OptiPlex 790 SF (X037900106E) Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB FreeDOS SFF PC Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116610
Info modified on:
23 Jul 2024, 20:48:47
Short summary description DELL OptiPlex 790 SF (X037900106E) Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB FreeDOS SFF PC Black:

DELL OptiPlex 790 SF (X037900106E), 3,1 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, FreeDOS

Long summary description DELL OptiPlex 790 SF (X037900106E) Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB FreeDOS SFF PC Black:

DELL OptiPlex 790 SF (X037900106E). Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: FreeDOS. Power supply: 250 W. Chassis type: SFF. Product type: PC. Weight: 7,56 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.