DELL Venue 7840, 21,3 cm (8.4"), 2560 x 1600 pixels, 16 GB, 2 GB, Android 5.0, Black, Grey
DELL Venue 7840. Display diagonal: 21,3 cm (8.4"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 16 GB. Processor frequency: 2,33 GHz, Processor family: Intel Atom®, Processor model: Z3580. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Operating system installed: Android 5.0. Product colour: Black, Grey