DELL logo

DELL Vostro 3450 Intel® Core™ i7 i7-2640M Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6630M Windows 7 Professional Red

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132467
Info modified on:
22 Jan 2025, 06:00:27
Short summary description DELL Vostro 3450 Intel® Core™ i7 i7-2640M Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6630M Windows 7 Professional Red:

DELL Vostro 3450, Intel® Core™ i7, 2,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description DELL Vostro 3450 Intel® Core™ i7 i7-2640M Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6630M Windows 7 Professional Red:

DELL Vostro 3450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2,8 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.