DELL logo

DELL Inspiron 620s Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 6450 Windows 7 Home Basic PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112899
Info modified on:
07 Oct 2024, 17:02:45
Short summary description DELL Inspiron 620s Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 6450 Windows 7 Home Basic PC Black:

DELL Inspiron 620s, 3,3 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD Super Multi DL, Windows 7 Home Basic

Long summary description DELL Inspiron 620s Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 6450 Windows 7 Home Basic PC Black:

DELL Inspiron 620s. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6450. Operating system installed: Windows 7 Home Basic, Operating system architecture: 64-bit. Power supply: 250 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.