DELL logo

DELL Inspiron 3020 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Mini Tower PC Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19665
Info modified on:
05 Dec 2023, 11:47:17
Short summary description DELL Inspiron 3020 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Mini Tower PC Blue:

DELL Inspiron 3020, Intel® Core™ i7, i7-13700, 16 GB, 512 GB, Windows 11 Home, 64-bit

Long summary description DELL Inspiron 3020 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Mini Tower PC Blue:

DELL Inspiron 3020. Processor family: Intel® Core™ i7, Processor model: i7-13700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Weight: 7,3 kg. Product colour: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.