DELL logo

DELL Precision T5810 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M2000 Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84303
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Precision T5810 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M2000 Windows 7 Professional Tower Workstation Black:

DELL Precision T5810, 3,5 GHz, Intel® Xeon® E5 v4, 16 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description DELL Precision T5810 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M2000 Windows 7 Professional Tower Workstation Black:

DELL Precision T5810. Processor frequency: 3,5 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® M2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.