DELL logo

DELL PowerEdge T640 server 600 GB Tower Intel® Xeon® 4114 2,2 GHz 32 GB DDR4-SDRAM 495 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53150
Info modified on:
14 Mar 2024, 19:34:46
Short summary description DELL PowerEdge T640 server 600 GB Tower Intel® Xeon® 4114 2,2 GHz 32 GB DDR4-SDRAM 495 W:

DELL PowerEdge T640, 2,2 GHz, 4114, 32 GB, DDR4-SDRAM, 600 GB, Tower

Long summary description DELL PowerEdge T640 server 600 GB Tower Intel® Xeon® 4114 2,2 GHz 32 GB DDR4-SDRAM 495 W:

DELL PowerEdge T640. Processor family: Intel® Xeon®, Processor frequency: 2,2 GHz, Processor model: 4114. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 600 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Power supply: 495 W, Redundant power supply (RPS) support. Chassis type: Tower

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.