DELL logo

DELL PowerEdge T430 server 600 GB Tower (5U) Intel Xeon E5 v3 E5-2609V3 1,9 GHz 8 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64056
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge T430 server 600 GB Tower (5U) Intel Xeon E5 v3 E5-2609V3 1,9 GHz 8 GB DDR4-SDRAM 750 W:

DELL PowerEdge T430, 1,9 GHz, E5-2609V3, 8 GB, DDR4-SDRAM, 600 GB, Tower (5U)

Long summary description DELL PowerEdge T430 server 600 GB Tower (5U) Intel Xeon E5 v3 E5-2609V3 1,9 GHz 8 GB DDR4-SDRAM 750 W:

DELL PowerEdge T430. Processor family: Intel Xeon E5 v3, Processor frequency: 1,9 GHz, Processor model: E5-2609V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 600 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.