DELL Latitude E5520, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 4 GB, 320 GB, Windows 7 Professional
DELL Latitude E5520. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,33 kg