DELL logo

DELL PowerEdge R730 server 0 GB Rack (2U) Intel Xeon E5 v3 E5-2650V3 2,3 GHz 8 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72429
Info modified on:
30 Mar 2023, 21:44:04
Short summary description DELL PowerEdge R730 server 0 GB Rack (2U) Intel Xeon E5 v3 E5-2650V3 2,3 GHz 8 GB DDR4-SDRAM:

DELL PowerEdge R730, 2,3 GHz, E5-2650V3, 8 GB, DDR4-SDRAM, 0 GB, Rack (2U)

Long summary description DELL PowerEdge R730 server 0 GB Rack (2U) Intel Xeon E5 v3 E5-2650V3 2,3 GHz 8 GB DDR4-SDRAM:

DELL PowerEdge R730. Processor family: Intel Xeon E5 v3, Processor frequency: 2,3 GHz, Processor model: E5-2650V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.