DELL PowerEdge R6515, 3,2 GHz, 7262, 8 GB, DDR4-SDRAM, 480 GB, Rack (1U)
DELL PowerEdge R6515. Processor family: AMD EPYC, Processor frequency: 3,2 GHz, Processor model: 7262. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 550 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)