DELL logo

DELL PowerEdge R320 server 1 TB Rack (1U) Intel® Xeon® E5 V2 Family E5-2403V2 1,8 GHz 8 GB DDR3-SDRAM 350 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25477
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge R320 server 1 TB Rack (1U) Intel® Xeon® E5 V2 Family E5-2403V2 1,8 GHz 8 GB DDR3-SDRAM 350 W:

DELL PowerEdge R320, 1,8 GHz, E5-2403V2, 8 GB, DDR3-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R320 server 1 TB Rack (1U) Intel® Xeon® E5 V2 Family E5-2403V2 1,8 GHz 8 GB DDR3-SDRAM 350 W:

DELL PowerEdge R320. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 1,8 GHz, Processor model: E5-2403V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 350 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.