DELL PowerConnect 7024, Managed, L3, Full duplex, Power over Ethernet (PoE), Rack mounting, 1U
DELL PowerConnect 7024. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 26. Full duplex. MAC address table: 32000 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.2, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U