DELL logo

DELL PowerConnect pc8024f Managed L3 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74267
Info modified on:
27 Mar 2019, 17:15:32
Long product name DELL PowerConnect pc8024f Managed L3 Black:

pc8024f - 24x SFP+, 10Gb, 480 Gbps, 357.14 Mpps , 32000 MAC, Black

DELL PowerConnect pc8024f Managed L3 Black:

Scalable 10Gb performance
Deliver efficient 10Gb operation and scalability for virtualized, large campus and small data center environments with the PowerConnect™ 8024F.

- High throughput: Supports wire-speed performance with up to 24 ports of 10GbE and four combo ports;
- Scalable with high availability: Manages up to six wire-speed switches as a single unit, each with redundant power;
- Energy conscious: Reduces power to ports in sleep mode or cuts power to inactive ports while the 80 PLUS-certified power supply helps lower overall power and cooling costs.

10GbE Performance
Deploy high throughput and availability for your entry-level top-of-rack, aggregation and unified fabric deployments with the PowerConnect 8024F high-density 10Gb Ethernet (10GbE) switch. It's designed to deliver energy-efficient 10GbE connectivity for converged Ethernet environments supporting dense virtualization and 10Gb server/storage aggregation. The 8024F also provides full Layer 3 routing features, redundancy and front-to-rear cooling in a compact 1U form factor. Expand your network easily by stacking up to six switches (managed as a single unit) for high-performance availability and failover deployments while simultaneously benefitting from robust security and enterprise management capabilities.

Storage-network ready
Satisfy converged network requirements for Data Center Bridging (DCB) with such features as Priority-based Flow Control (802.1Qbb), iSCSI optimization with iSCSI TLV support, DCBx discovery and 10Gb wire-speed performance on all ports. iSCSI traffic can also be monitored at the fabric level, allowing you to track active iSCSI sessions.

PowerConnect 8000 Series switches support Fibre Channel over Ethernet (FCoE) connectivity with the FCoE Initialization Protocol (FIP) snooping feature. This allows converged Ethernet and FCoE data streams to pass seamlessly to the top of rack.

To simplify connectivity with Dell™ EqualLogic™ arrays, the iSCSI auto-configuration feature, available in all 8000 Series switches, automatically detects the arrays and configures the switch for optimal data transfers. This feature is enabled by default, streamlining the process to no more than simply connecting a cable. Similarly, connecting Dell Compellent™ arrays is accomplished with a single command configuration.

Lifetime Limited Warranty
Gain peace of mind from PowerConnect™ switches that not only provide the quality, reliability and capability you expect from Dell™, but also guaranteed hardware for life — a true Lifetime Warranty1. For more details see www.dell.com/LifetimeWarranty

10Gb Performance and Flexibility
Experience the benefits of 10GbE in a compact and reliable switching platform, with the quality and great service of Dell. PowerConnect 8024F and 10GbE provide a superb return on IT investment through:

- Investment protection: 10GbE is a network fabric of the future, with an ever-expanding ecosystem of solutions and the capabilities to help you grow;
- Energy efficiency: Reduce power requirements and heat loads by replacing multiple GbE components in your infrastructure with 10GbE;
- High performance: Enable 480Gb of throughput for wire-speed 10Gb switching.

Energy conscious
Go easy on the environment as well as your budget with the PowerConnect 8024F family. Designed for energy savings from the power cord to the ports, the PowerConnect 8024F redundant power supplies operate above 80 percent efficiency in all modes. Variable speed fans automatically adjust speeds according to environmental conditions, and power-efficient 10GBASE-T ports reduce power draw for short cable runs.

High Availability
The PowerConnect 8024F is designed to be highly available with dual internal hot-swap power supplies and removable hot-swap fan modules. It also incorporates dual firmware images to enable image promotions or image redundancy in the network.

Flexible Management
Monitor and manage the power-saving features, high-availability functions and other switch operations from your choice of management options, including:

- Industry-standard command-line interface (CLI);
- Remote management using the embedded Web server and browser-based graphical-user interface (GUI);
- Simple Network Management Protocol (SNMP) such as OpenManage Network Manager.

The Web GUI for PowerConnect switches provides a robust management, with control comparable to the command-line environment. This means you can choose a preferred method for interacting with the switch.

Single IP stack management allows simple scalability without adding complexity.

Short summary description DELL PowerConnect pc8024f Managed L3 Black:

DELL PowerConnect pc8024f, Managed, L3, Full duplex

Long summary description DELL PowerConnect pc8024f Managed L3 Black:

DELL PowerConnect pc8024f. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 4. Full duplex. MAC address table: 32000 entries, Switching capacity: 480 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.