DELL logo

DELL Precision 3470 Intel® Core™ i7 i7-1260P Mobile workstation 35,6 cm (14") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 10 Pro Portuguese Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27875
Info modified on:
22 Jan 2025, 21:31:20
Short summary description DELL Precision 3470 Intel® Core™ i7 i7-1260P Mobile workstation 35,6 cm (14") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 10 Pro Portuguese Grey:

DELL Precision 3470, Intel® Core™ i7, 35,6 cm (14"), 1920 x 1080 pixels, 32 GB, 1 TB, Windows 10 Pro

Long summary description DELL Precision 3470 Intel® Core™ i7 i7-1260P Mobile workstation 35,6 cm (14") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 10 Pro Portuguese Grey:

DELL Precision 3470. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1260P. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA T550. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.