DELL Precision 3571, Intel® Core™ i9, 39,6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1 TB, Ubuntu Linux
DELL Precision 3571. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900H. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Ubuntu Linux. Product colour: Grey