DELL Inspiron M501R, AMD Athlon II Dual-Core, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
DELL Inspiron M501R. Form factor: Clamshell. Processor family: AMD Athlon II Dual-Core, Processor model: P360, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 4250, Discrete graphics card model: AMD Mobility Radeon HD 550v. Operating system installed: Windows 7 Home Premium. Product colour: Black, Red