DELL XPS M2010, Intel® Core™2 Duo, 2 GHz, 51 cm (20.1"), 1680 x 1050 pixels, 2 GB, 250 GB
DELL XPS M2010. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 51 cm (20.1"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon X1800. Operating system installed: Windows Vista Home Premium. Weight: 8,3 kg