DELL logo

DELL Precision 3630 Intel Xeon E E-2224G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77037
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Precision 3630 Intel Xeon E E-2224G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Workstation Black:

DELL Precision 3630, 3,5 GHz, Intel Xeon E, 8 GB, 1 TB, DVD-RW, Windows 10 Pro

Long summary description DELL Precision 3630 Intel Xeon E E-2224G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Workstation Black:

DELL Precision 3630. Processor frequency: 3,5 GHz, Processor family: Intel Xeon E, Processor model: E-2224G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Tower. Product type: Workstation

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.