DELL logo

DELL Latitude 9440 2-in-1 Intel® Core™ i7 i7-1365U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Hebrew Grey

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25377
Info modified on:
22 Jan 2025, 22:11:23
Short summary description DELL Latitude 9440 2-in-1 Intel® Core™ i7 i7-1365U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Hebrew Grey:

DELL Latitude 9440 2-in-1, Intel® Core™ i7, 35,6 cm (14"), 2560 x 1600 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description DELL Latitude 9440 2-in-1 Intel® Core™ i7 i7-1365U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Hebrew Grey:

DELL Latitude 9440 2-in-1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1365U. Display diagonal: 35,6 cm (14"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.