DELL logo

DELL Inspiron 3442 Intel® Core™ i3 i3-4005U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68434
Info modified on:
24 Jan 2025, 20:21:35
Short summary description DELL Inspiron 3442 Intel® Core™ i3 i3-4005U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

DELL Inspiron 3442, Intel® Core™ i3, 1,7 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 3442 Intel® Core™ i3 i3-4005U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

DELL Inspiron 3442. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.