DELL Latitude E6330, Intel® Core™ i7, 3 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 8 GB, 256 GB
DELL Latitude E6330. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3540M, Processor frequency: 3 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Operating system installed: Windows 8 Pro. Product colour: Black, Silver