DELL Inspiron 3881, 2,9 GHz, Intel® Core™ i5, i5-10400F, 8 GB, 1,26 TB, Windows 10 Home
DELL Inspiron 3881. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® GTX 1650 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product colour: Black