DELL logo

DELL P1917S computer monitor 48,3 cm (19") 1280 x 1024 pixels SXGA LED White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132814
Info modified on:
14 Mar 2025, 19:38:53
Short summary description DELL P1917S computer monitor 48,3 cm (19") 1280 x 1024 pixels SXGA LED White:

DELL P1917S, 48,3 cm (19"), 1280 x 1024 pixels, SXGA, LCD, 8 ms, White

Long summary description DELL P1917S computer monitor 48,3 cm (19") 1280 x 1024 pixels SXGA LED White:

DELL P1917S. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.